EN
  • EN
  • DE

LM2576SX-15/NOPB

Part No LM2576SX-15/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263
Lead Free Yes
RoHS Compliant
Win Source Part Number 1069868-LM2576SX-15/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2576SX-15/NOPB CAD Model

Description

The LM2576SX-15/NOPB is a highly efficient, monolithic integrated circuit from Texas Instruments, designed to provide a simple and robust solution for generating a fixed 15V output voltage. This step-down voltage regulator is part of the LM2576 series, which is well-known for its ease of use and versatility in various applications.

Key Features

  • Output Voltage: Fixed 15V output with a high level of accuracy and stability.
  • Output Current: Capable of delivering up to 3A of continuous output current to the load.
  • High Efficiency: Integrated switch allows for efficiencies of up to 90%, minimizing heat generation and power loss.
  • Wide Input Voltage Range: Can operate with an input voltage range from 4.75V to 40V, suitable for a variety of supply sources.
  • Thermal Shutdown and Current Limit: Offers built-in protection features such as thermal shutdown and current limiting to safeguard the device and the load under abnormal conditions.
  • Frequency: Fixed 52 kHz switching frequency, which allows for smaller external components, reducing space and cost.
  • Package: Available in the TO-263 package, which is suitable for surface mount technology and helps in saving PCB space.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is compliant with RoHS regulations and is lead-free, making it suitable for use in environmentally sensitive applications.

Applications

The LM2576SX-15/NOPB is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.
  • Positive to negative converter (Buck-Boost).

With its robust design, comprehensive protection features, and high efficiency, the LM2576SX-15/NOPB from Texas Instruments is an ideal choice for designers looking for a reliable power management solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess