The LM2576T-ADJ/LF02 is a versatile and robust adjustable output voltage regulator from Texas Instruments, designed to cater to a wide range of power supply applications. This highly efficient integrated circuit is capable of delivering up to 3A of output current, making it an ideal choice for various electronic devices requiring a reliable power source.
Key Features
- Adjustable Output Voltage: The LM2576T-ADJ/LF02 offers an adjustable output voltage feature, which allows users to set the voltage from 1.23V to 37V, providing flexibility for different voltage requirements.
- High Efficiency: With a typical efficiency of 77%, this regulator ensures minimal heat generation and optimal power conversion, making it suitable for energy-sensitive applications.
- Simple and Robust Design: The simplicity of the LM2576T-ADJ/LF02's design allows for easy implementation, while its robustness guarantees long-term reliability.
- Thermal Shutdown and Current Limit Protection: Built-in safety features like thermal shutdown and current limit protection safeguard the device against overheating and overcurrent conditions, ensuring stable performance and longevity.
Applications
The LM2576T-ADJ/LF02 is widely used in a variety of applications, including:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Adjustable power supplies
Technical Specifications
Parameter
Value
Output Voltage Range
1.23V to 37V
Output Current
Up to 3A
Input Voltage Range
4.75V to 40V
Efficiency
Up to 77%
Operating Temperature Range
-40°C to +125°C
Quality and Reliability
As with all Texas Instruments products, the LM2576T-ADJ/LF02 is manufactured to the highest quality standards, with rigorous testing to ensure performance under various conditions. Customers can trust in the consistent reliability and quality that Texas Instruments is known for.