EN
  • EN
  • DE

LM2585S-12

Part No LM2585S-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 3A Flyback Regulator | IC REG MULT CONFG 12V 3A TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 3A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2585
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197444-LM2585S-12
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2585S-12 CAD Model

Description

The LM2585S-12 from Texas Instruments is a versatile and robust integrated circuit designed to provide a simple solution for a wide range of power supply applications. This component is part of the SIMPLE SWITCHER® family and is a step-up, flyback, or forward converter regulator that delivers a reliable 3A output current. It is specifically designed to operate at a fixed frequency of 52 kHz which allows for a predictable performance with standard inductors and capacitors.

Key Features:

  • Output Voltage: The LM2585S-12 provides a 12V fixed output voltage, which is suitable for a broad array of electronics that require a stable and regulated power source.
  • High Efficiency: With an inbuilt switch, the regulator ensures high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Versatile Operating Modes: It can be configured to work as a step-up, step-down, or inverting regulator, providing design flexibility.
  • Thermal Shutdown and Current Limit Protection: These features safeguard the device against overcurrent and overheating, enhancing its reliability and longevity.
  • Simple External Circuitry: The LM2585S-12 requires minimal external components, which simplifies design and reduces overall system cost.

Applications:

The LM2585S-12 is suitable for a diverse range of applications, including but not limited to:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs
  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Battery-operated devices

Package and Quality:

The device is offered in a TO-263 package, which is designed for optimal heat dissipation and space efficiency on a printed circuit board. Texas Instruments is known for its commitment to quality and the LM2585S-12 is no exception, meeting the company's rigorous standards for performance and reliability.

Conclusion:

The LM2585S-12 from Texas Instruments is an excellent choice for designers looking for a reliable and efficient power regulator capable of delivering a fixed 12V output. Its ease of use, combined with robust protection features, makes it an ideal component for a wide range of power supply applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess