EN
  • EN
  • DE

LM2586T-ADJ/NOPB

Part No LM2586T-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG ADJ 3A TO220 / Conv DC-DC 4V to 40V Synchronous Step Up Single-Out 1.23V 3A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 1.23V
Output Voltage MAX 60V
Output Current 3A (Switch)
Frequency - Switching 100kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778762-LM2586T-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2586-ADJ
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2586T-ADJ/NOPB CAD Model

Description

Product Overview: LM2586T-ADJ/NOPB

The LM2586T-ADJ/NOPB is a versatile and robust switching regulator from Texas Instruments, designed to cater to a wide range of power supply applications. This SIMPLE SWITCHER® regulator provides all the active functions necessary for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation. Its adjustable output version allows the output voltage to be set anywhere from 1.23V to 37V with the use of two external resistors.

Key Features

  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 1.23V to 37V, making it highly versatile for various applications.
  • High Efficiency: With a typical efficiency of up to 77%, this device ensures optimal power usage and heat management.
  • 3A Output Current: The LM2586T-ADJ/NOPB is capable of delivering a steady 3A output current, suitable for a wide range of power-hungry applications.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering and provides predictable performance.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the load from excessive temperature and current.

Applications

The LM2586T-ADJ/NOPB is ideal for a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Quality and Reliability

Encased in a TO-220 package, the LM2586T-ADJ/NOPB is designed to meet the rigorous standards of Texas Instruments' quality and reliability. The NOPB designation indicates that this product is lead-free (No Lead), complying with RoHS (Restriction of Hazardous Substances) regulations, making it suitable for eco-friendly applications and markets with strict environmental requirements.

Overall, the LM2586T-ADJ/NOPB is a powerful, reliable, and adaptable solution for a wide array of power conversion needs, ensuring performance and durability in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7181 $51.4629
22+ $4.6918 $103.2196
34+ $4.5452 $154.5368
46+ $4.3985 $202.3310
59+ $4.2519 $250.8621
79+ $3.8121 $301.1559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess