The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SMBJ54CA-13-F

Part No SMBJ54CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS Diode Single Bi-Dir 54V 600W 2-Pin SMB T/R / TVS DIODE 54VWM 87.1VC SMB
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.1000 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
385+
$0.1310
$50.435
930+
$0.1080
$100.440
1,430+
$0.1050
$150.150
1,985+
$0.1010
$200.485
2,555+
$0.0980
$250.390
3,410+
$0.0880
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,280 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 54V
Minimum Breakdown Voltage 60V
Max Clamping Voltage 87.1V
Peak Pulse Current(Ippm) 6.9A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 029248-SMBJ54CA-13-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
Family Name SMBJ54CA
Introduction Date August 14, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
SMBJ54CA/51; SMBJ54C_NL; SMBJ54CA;  SMBJ54CA/1; 

Description

Overview of SMBJ54CA-13-F TVS Diode

The SMBJ54CA-13-F from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-performance device is a popular choice for safeguarding applications in a variety of sectors, including telecommunications, industrial, computing, and consumer electronics.

Key Features

  • Bidirectional Protection: The SMBJ54CA-13-F provides bidirectional clamping which makes it suitable for AC applications or where the polarity is reversible.
  • High Surge Capability: With its ability to handle pulses as specified by the IEC 61000-4-5 standard, this TVS diode can withstand significant surge events.
  • Surface Mount Package: Encapsulated in a DO-214AA (SMB) package, it is optimized for easy PCB layout and space-saving designs.
  • Stand-Off Voltage: The device has a stand-off voltage of 54V, making it suitable for a range of overvoltage protection scenarios.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for a 10/1000μs waveform, providing robust protection against high energy transients.
  • RoHS Compliant: The SMBJ54CA-13-F is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The versatile SMBJ54CA-13-F is ideal for protecting sensitive electronics across a broad spectrum of applications. It is commonly used in:

  • Power Supply Units (PSUs)
  • Communication Systems
  • Automotive Electronics
  • Portable Devices
  • Microprocessor-based Equipment

Reliability and Quality Assurance

Diodes Incorporated is committed to providing high-quality components. The SMBJ54CA-13-F is subjected to rigorous testing and quality control measures to ensure reliable performance and durability in challenging conditions. With its excellent clamping capability, fast response time, and low incremental surge resistance, this TVS diode is an excellent choice for designers looking to enhance the resilience of their electronic systems.

For detailed specifications, application notes, and safety information, customers are advised to consult the SMBJ54CA-13-F datasheet and manufacturer's resources.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.