The LM2591HVSX-3.3 is a highly efficient, step-down voltage regulator manufactured by Texas Instruments. This regulator is part of the LM2591 series, designed to deliver a stable 3.3V output from an input voltage range of 4.5V to 60V, making it suitable for a wide array of applications including automotive, industrial, and telecommunications equipment.
Key Features
- Output Voltage: Fixed 3.3V
- Input Voltage Range: 4.5V to 60V
- Output Current: Up to 1.5A
- High Efficiency: Simplified circuit design with a peak efficiency of 77% at 1.5A load, reducing thermal stress and improving system reliability.
- Package: TO-263, which provides an optimal balance between thermal performance and footprint.
- Thermal Shutdown and Current Limit: Enhanced protection features safeguard the device and the load from excessive temperature and current.
- Adjustable Output: An external resistor divider allows for the adjustment of the output voltage if necessary.
- Low Dropout Operation: Capable of maintaining output voltage regulation with a minimal difference between input and output voltages.
Applications
The LM2591HVSX-3.3 is versatile and can be used in various applications, such as:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM2591HVSX-3.3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable performance over its lifetime even in the most demanding conditions.
Support and Resources
Designers can access a wide range of resources provided by Texas Instruments, including datasheets, application notes, and design tools to facilitate the integration of the LM2591HVSX-3.3 into their projects.