EN
  • EN
  • DE

XC6219B462MR

Part No XC6219B462MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414280-XC6219B462MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6219B462MR CAD Model

Description

The XC6219B462MR is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. This device is engineered to deliver a stable and precise 4.6V output voltage. It operates with a wide input voltage range, making it suitable for various power sources. The XC6219B462MR is particularly well-suited for battery-powered devices and systems where maintaining a stable voltage is crucial for optimal performance.

Applications:

  • Mobile Phones and Smartphones: Powering sensitive components that require a stable 4.6V supply.
  • Wireless Communication Devices: Ensuring stable power for RF modules and transceivers in wireless systems.
  • Portable Audio Players: Providing regulated power for audio amplifiers and processing circuits.
  • Digital Cameras and Camcorders: Powering image sensors, processors, and other critical components.
  • Wearable Devices (Smartwatches, Fitness Trackers): Providing a stable voltage for microcontrollers and sensors.
  • IoT (Internet of Things) Devices: Powering low-power sensors, communication modules, and microcontrollers.
  • Battery-Powered Microcontrollers: Regulating the voltage supply for efficient microcontroller operation.
  • Bluetooth Modules: Supplying stable power for reliable Bluetooth communication.
  • GPS Devices: Ensuring consistent performance of GPS receivers.
  • RF Modules: Providing a stable voltage source for RF transmitters and receivers.

Features:

  • Input Voltage Range: 1.8V to 6.0V
  • Output Voltage: 4.6V (Fixed)
  • Output Voltage Accuracy: ±2%
  • Low Dropout Voltage: Typically 150mV at 300mA
  • Low Quiescent Current: Typically 2.0μA
  • Overcurrent Protection (OCP)
  • Short Circuit Protection (SCP)
  • Thermal Shutdown Protection (TSD)
  • Small Package: SOT-25 (marking: CG5)
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Stable and Precise Output Voltage: Ensures reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption in standby mode.
  • Protection Features: Overcurrent, short circuit, and thermal shutdown protection enhance system reliability.
  • Compact Design: Small SOT-25 package is ideal for space-constrained applications.
  • High Accuracy: Accurate output voltage ensures consistent performance.
  • Wide Input Voltage Range: Compatible with various battery voltages and power sources.

Additional Details:

The XC6219B462MR LDO regulator utilizes a CMOS process to achieve low power consumption and high accuracy. Its integrated protection circuits improve the robustness of the device and the overall system. With its fixed 4.6V output, it simplifies design and reduces the need for external components. It is available in a SOT-25 package, making it suitable for portable and space-sensitive applications. This LDO regulator provides an efficient and reliable solution for voltage regulation in a wide range of electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess