EN
  • EN
  • DE
  • IT

LM2594HVMX-12

Part No LM2594HVMX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 12V 500MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 12V
Output Current 500mA
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2594
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197527-LM2594HVMX-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2594HVMX-12 CAD Model

Description

Product Overview: Texas Instruments LM2594HVMX-12

The Texas Instruments LM2594HVMX-12 is a highly efficient, step-down voltage regulator belonging to the Simple Switcher® family of power converters. This device is designed to deliver a fixed output voltage of 12V with a capability to drive a 0.5A load without the need for external transistors. With its ease of use and robust feature set, the LM2594HVMX-12 is suitable for a wide range of applications, including consumer electronics, industrial systems, and embedded solutions.

Key Features

  • Output Voltage: Fixed 12V regulation with high accuracy.
  • Output Current: Capable of delivering up to 0.5A of continuous current.
  • Efficiency: Integrated switch contributes to a high efficiency of up to 77% at 500 mA load.
  • Frequency: Fixed 150 kHz switching frequency allows for a balance between efficiency and manageable electromagnetic interference (EMI).
  • Thermal Shutdown: In-built thermal shutdown feature protects the device from overheating.
  • Voltage Protection: Overvoltage protection ensures device and load safety under abnormal voltage conditions.
  • Package: Available in a compact surface-mount package, ideal for space-constrained applications.

Applications

The LM2594HVMX-12 is versatile and can be used in various applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Design and Integration

Designing with the LM2594HVMX-12 is straightforward, thanks to its simple switcher concept that minimizes the number of external components required. Its high-efficiency design does not necessitate the use of heat sinks under normal operating conditions, which simplifies thermal management and reduces the overall design footprint. Additionally, the device offers a shutdown feature that reduces power consumption when the regulator is not in use, making it suitable for power-sensitive applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2594HVMX-12 is no exception. This regulator is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in a variety of settings.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5112 $54.1344
28+ $3.7015 $103.6420
42+ $3.5859 $150.6078
58+ $3.4702 $201.2716
75+ $3.3545 $251.5875
100+ $3.0075 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess