EN
  • EN
  • DE
  • IT

LM2596S-12

Part No LM2596S-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2596 SIMPLE SWITCHER Power Converter 150 kHz 3A Step-Down Voltage Regulator | IC REG BUCK 12V 3A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 3A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2596
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197555-LM2596S-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM2596S-12 CAD Model

Description

The LM2596S-12 from Texas Instruments is a highly efficient, step-down voltage regulator that offers all the features necessary for a robust power design. This regulator is part of the LM2596 Simple Switcher® series and is designed to provide a stable 12V output from a higher voltage input, making it an ideal solution for a wide range of applications including consumer electronics, industrial hardware, and embedded systems.

Key Features

  • Output Voltage: The LM2596S-12 provides a fixed output voltage of 12V, which is suitable for devices that require a stable supply of power.
  • Current Capability: It can deliver up to 3A of continuous output current to the load with excellent line and load regulation.
  • Efficiency: The device operates at a switching frequency of 150 kHz, which allows for a high efficiency of up to 77%, reducing heat generation and power loss.
  • Thermal Shutdown: Integrated thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Voltage Range: The input voltage range of 4.5V to 40V provides flexibility for use in various power supply configurations.
  • Adjustable Version: An adjustable version is available for applications requiring a different output voltage, which can be set with external resistors.

Applications

The LM2596S-12's robust design makes it suitable for a variety of applications, such as:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality

The LM2596S-12 comes in a TO-263 package, which is designed for surface mount technology and offers good thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance consistency across various conditions.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM2596S-12 voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess