EN
  • EN
  • DE

LM2596T-12

Part No LM2596T-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 3A TO220-5 / 3.0A, 150Khz, Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 12V
Current - Output 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Part Number Series LM2596
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802071-LM2596T-12
Ultra Librarian 3D Model Ultra Librarian LM2596T-12 CAD Model

Description

The LM2596T-12 is a highly efficient, monolithic integrated circuit voltage regulator designed by the renowned semiconductor company, Texas Instruments. This versatile component is part of the LM2596 series, which is specifically engineered to provide a step-down (buck) voltage converter with a fixed output voltage of 12V. The device is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: 12V fixed output with high precision.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Efficiency: Offers up to 92% efficiency, reducing power loss and heat generation.
  • Adjustable Output: Provides an adjustable version that allows the output voltage to range from 1.2V to 37V.
  • Thermal Shutdown and Current Limit: Includes built-in protection features such as thermal shutdown and current limit to enhance safety and durability.
  • Frequency: Operates at a switching frequency of 150 kHz, allowing for smaller-sized filter components.

Applications

The LM2596T-12 is suitable for a wide range of applications, including:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Package and Quality

The device is available in a TO-220 package, which is designed for easy mounting and heat dissipation. It is also characterized for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions. Texas Instruments is committed to high-quality standards and the LM2596T-12 is no exception, meeting rigorous industry-specific requirements.

Conclusion

Whether you are developing power supplies for consumer electronics, office equipment, or industrial machinery, the LM2596T-12 voltage regulator is an excellent choice for your design, combining flexibility, efficiency, and reliability in a compact form factor. Its integration into your power management system will ensure a stable and efficient power supply, contributing to the overall performance and longevity of your application.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3855 $50.1150
320+ $0.3163 $101.2160
490+ $0.3064 $150.1360
675+ $0.2965 $200.1375
875+ $0.2866 $250.7750
1,170+ $0.2570 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess