EN
  • EN
  • DE
  • IT

LM2597N-ADJ

Part No LM2597N-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features | IC REG BUCK ADJ 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2597
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197583-LM2597N-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2597N-ADJ CAD Model

Description

Product Overview: Texas Instruments LM2597N-ADJ

The LM2597N-ADJ from Texas Instruments is a highly efficient, step-down voltage regulator belonging to the LM2597 series. This adjustable version is designed to provide a versatility that is ideal for a wide range of applications, including consumer electronics, automotive, and industrial systems. The product is known for its robust performance and reliability, making it a preferred choice among engineers and designers for power management solutions.

Key Features

  • Adjustable Output Voltage: The LM2597N-ADJ allows users to set the output voltage from 1.23V to 37V, which provides a high level of flexibility for different design requirements.
  • High Efficiency: With an efficiency rating of up to 77%, this regulator minimizes power loss, making it suitable for battery-powered applications where energy conservation is critical.
  • Integrated 4.0A Switch: The device includes an internal 4.0A NPN switch, which simplifies the design and reduces the number of external components required.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device from overheating and overcurrent conditions, enhancing system reliability.
  • Simple External Components: Requires minimal external components for operation, which can reduce overall design complexity and cost.

Applications

The LM2597N-ADJ is versatile and can be used in a variety of applications, including:

  • Switching regulators for battery-powered devices
  • Step-down converters for automotive power systems
  • Power supplies for embedded systems and robotics
  • Adjustable power supplies for laboratory and testing equipment

Package and Availability

The LM2597N-ADJ comes in a through-hole, 5-pin TO-220 package, which is widely used and suitable for prototyping as well as production. It is available through various distributors and directly from Texas Instruments, ensuring easy accessibility for developers and manufacturers.

With its combination of flexibility, efficiency, and protection features, the LM2597N-ADJ from Texas Instruments stands out as a solid choice for those in need of a reliable adjustable voltage regulator.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6757 $51.4327
27+ $3.8365 $103.5855
41+ $3.7166 $152.3806
56+ $3.5967 $201.4152
72+ $3.4768 $250.3296
97+ $3.1171 $302.3587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess