The LM2612ABL from Texas Instruments is a high-performance, adjustable micro-power step-down DC-DC converter designed for a wide range of applications. This compact and efficient power management integrated circuit (PMIC) is ideal for battery-powered and low-voltage systems due to its low quiescent current and high efficiency at light loads.
Key Features
- Adjustable Output Voltage: The LM2612ABL allows for a flexible output voltage range, which can be set by the user according to the needs of the application.
- High Efficiency: With its advanced design, this converter offers high efficiency across a wide range of load conditions, making it suitable for portable devices where battery life is critical.
- Low Quiescent Current: The device consumes a very low quiescent current, which is essential for extending battery life in portable applications.
- Small Package Size: The LM2612ABL comes in a compact package, which is perfect for space-constrained applications.
- Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, enhancing system reliability.
- Current Overload Protection: To prevent damage from excessive current, the LM2612ABL includes current overload protection.
Applications
The LM2612ABL is versatile and can be used in a variety of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Digital Cameras
- Portable Media Players
- Wireless Networking Devices
- GPS Receivers
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 14V
Output Voltage Range
Adjustable
Switching Frequency
1.25 MHz (typical)
Package Type
Micro SMD
For more detailed information, please refer to the LM2612ABL datasheet available on the Texas Instruments website.