EN
  • EN
  • DE

LM2612BBP

Part No LM2612BBP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 400mA Sub-miniature, Programmable, Step-Down DC-DC Converter for Ultra Low-Voltage Circuits | IC REG BUCK PROG 300MA 10USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Function Step-Down
Topology Buck
Output Type Programmable
Voltage - Input (Minimum) 2.8V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.05V, 1.3V, 1.5V, 1.8V
Output Current 300mA
Switching Frequency 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFBGA
Supplier Device Package 10-μSMD (2x2.5)
Family Part Number LM2612
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197614-LM2612BBP
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2612BBP CAD Model

Description

The LM2612BBP is a high-efficiency, step-down DC/DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the needs of portable and space-constrained applications. It is an ideal solution for extending battery life in mobile phones, personal digital assistants (PDAs), and other handheld devices.

Key Features

  • Output Voltage: The LM2612BBP provides a fixed output voltage that is factory set, ensuring a stable and reliable power supply for sensitive electronic components.
  • High Efficiency: With an efficiency rate of up to 90%, this converter minimizes power loss, thereby maximizing battery life and reducing heat generation.
  • Low Quiescent Current: The device's low quiescent current makes it suitable for battery-powered applications where extending operational time is critical.
  • Small Package: Available in a micro SMD package, the LM2612BBP is designed for space-saving on the PCB, making it perfect for compact electronic designs.
  • Adjustable Switching Frequency: The IC allows for an adjustable switching frequency, providing flexibility in balancing efficiency and component size.

Applications

The LM2612BBP is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • Handheld GPS Units
  • Other Battery-Operated Devices

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 14V Output Voltage Factory Set Switching Frequency Adjustable Package Micro SMD

For designers and engineers looking to incorporate a compact, efficient, and reliable power solution into their next project, the LM2612BBP from Texas Instruments is an excellent choice. With its combination of performance, efficiency, and small footprint, this step-down converter is sure to enhance the functionality and longevity of portable electronic devices.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess