EN
  • EN
  • DE

LM2618ATL

Part No LM2618ATL
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 400MA 10USMD  /  Buck Switching Regulator IC Positive Programmable 1.8V, 1.83V, 1.87V, 1.92V 1 Output 400mA 10-WFBGA, DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V, 1.83V, 1.87V, 1.92V
Current - Output 400mA
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -25°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFBGA, DSBGA
Supplier Device Package 10-TµSMD (2.25x2.5)
Base Product Number LM2618
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names *LM2618ATL,LM2618ATLTR-NDR,LM2618ATLCT,LM2618ATLTR
Standard Package 250
Win Source Part Number 1069886-LM2618ATL
Ultra Librarian 3D Model Ultra Librarian LM2618ATL CAD Model

Description

The LM2618ATL from Texas Instruments is a highly efficient, space-conscious power management integrated circuit that is designed to meet the rigorous demands of compact electronic devices. This versatile component is capable of delivering a consistent and reliable power supply, making it an ideal choice for a variety of applications, including mobile phones, personal digital assistants (PDAs), and other portable gadgets that require efficient power management solutions.

Key Features:

  • Adjustable Output Voltage: The LM2618ATL provides an adjustable output voltage range, allowing designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: With its advanced design, the LM2618ATL ensures high efficiency, which is critical for extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current, minimizing the power drain when the device is in standby mode, further conserving battery life.
  • Small Footprint: The compact form factor of the LM2618ATL makes it suitable for space-constrained applications, allowing for more efficient use of the available board space.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature safeguards the device against damage from overheating, ensuring reliable performance and longevity.

Applications:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Receivers

The LM2618ATL from Texas Instruments represents a solution that combines performance with practicality. Its ability to operate with high efficiency while maintaining a low profile in terms of both physical size and power consumption makes it a go-to choice for designers looking to optimize their power management systems in portable electronics. With the LM2618ATL, Texas Instruments continues to demonstrate its commitment to providing innovative solutions that meet the evolving needs of technology and its consumers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess