EN
  • EN
  • DE

LM2623AMMX

Part No LM2623AMMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2623 General Purpose, Gated Oscillator Based, DC/DC Boost Converter | IC REG BOOST ADJ 2.2A 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 0.8V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 14V
Output Current 2.2A (Switch)
Switching Frequency 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM2623
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197623-LM2623AMMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2623AMMX CAD Model

Description

Product Overview: Texas Instruments LM2623AMMX General Purpose Boost Converter

The LM2623AMMX from Texas Instruments is a high-efficiency, general-purpose, step-up DC-DC switching converter ideal for applications requiring voltage conversion from a lower voltage source to a higher voltage output. This versatile component finds its use in a wide array of electronic devices such as handheld devices, GPS units, and portable media players due to its compact size and efficient power conversion capabilities.

Key Features

  • Adjustable Output Voltage: The LM2623AMMX offers an adjustable output voltage range, which can be set from 1.24V to 14V, making it suitable for various applications that require different voltage levels.
  • High Efficiency: With an efficiency rating of up to 90%, this boost converter ensures minimal energy loss during the voltage conversion process, leading to extended battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of 90 µA, which is beneficial for battery-powered applications as it helps in reducing standby power consumption.
  • Wide Input Voltage Range: It operates with an input voltage range from 1.2V to 14V, accommodating a variety of power sources, including single-cell batteries.
  • Small Package Size: The LM2623AMMX is available in an 8-pin MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatile nature of the LM2623AMMX boost converter makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable and handheld electronics
  • Wireless communication devices
  • Power supply for white LED backlighting
  • GPS devices
  • Portable media players

Reliability and Performance

Texas Instruments is renowned for its commitment to producing high-quality, reliable components. The LM2623AMMX is no exception, with its robust design ensuring stable performance over a wide range of temperatures and operating conditions. This makes it a trusted choice for designers and engineers looking to incorporate a reliable power solution into their electronic products.

For detailed specifications, application notes, and further information, it is recommended to consult the official Texas Instruments datasheets and support documentation for the LM2623AMMX general-purpose boost converter.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2590 $50.3600
100+ $1.0331 $103.3100
150+ $1.0008 $150.1200
210+ $0.9685 $203.3850
270+ $0.9362 $252.7740
360+ $0.8394 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,437 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess