EN
  • EN
  • DE

LM2623LD/NOPB

Part No LM2623LD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description General-Purpose, Gated-Oscillator-Based DC/DC Boost Converter | IC REG BOOST ADJ 2.2A 14WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 0.8V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 14V
Output Current 2.2A (Switch)
Switching Frequency 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Family Part Number LM2623
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197625-LM2623LD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2623LD/NOPB CAD Model

Description

The LM2623LD/NOPB is a high-efficiency, General-Purpose, Gated Oscillator-based, DC/DC Boost Converter, designed and manufactured by the renowned electronics company, Texas Instruments (TI). This advanced power management integrated circuit is specifically engineered to convert a lower voltage input to a higher voltage output, which is essential in battery-powered devices where extending operational life is of paramount importance.

Key Features

  • Adjustable Output Voltage: The device allows for a flexible output voltage that can be adjusted according to the needs of the application, providing a range typically from 1.24V to 14V.
  • High Efficiency: With its gated oscillator topology, the LM2623LD/NOPB achieves high efficiency, which can be over 90% under certain conditions, minimizing energy loss and heat generation.
  • Low Power Mode: It features a low power mode that significantly reduces quiescent current, making it ideal for battery-powered applications where power conservation is critical.
  • Fast Start-Up: The device is designed for a quick start-up time, which is beneficial for systems that require rapid power delivery upon activation.
  • Small Package: Encased in a small, leadless LLP-8 package, the LM2623LD/NOPB is suitable for space-constrained applications.

Applications

The versatility of the LM2623LD/NOPB makes it an excellent choice for a wide range of applications, including but not limited to:

  • Portable Devices
  • Wireless and RF Power Supplies
  • Handheld Instruments
  • GPS Receivers
  • PDAs and Smartphones

Reliability and Compliance

TI's commitment to quality ensures that the LM2623LD/NOPB meets the highest standards of reliability and performance. The device is lead-free and RoHS compliant, catering to environmentally conscious design requirements. The 'NOPB' designation indicates that this product is part of TI's green initiative, which aims to produce products without lead (Pb) and other harmful substances.

Conclusion

Overall, the LM2623LD/NOPB by Texas Instruments is a robust, efficient, and versatile boost converter that offers designers the flexibility and performance required for modern electronic applications. Its low power consumption, adjustable output, and small form factor make it an indispensable component in the realm of power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess