EN
  • EN
  • DE

MSP430F5359IZQWR

Part No MSP430F5359IZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 113BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPUXV2 series Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Part Status Obsolete
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 113-VFBGA
Case / Package 113-BGA Microstar Junior (7x7)
Family Name 430F5359
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928184-MSP430F5359IZQWR
Ultra Librarian 3D Model Ultra Librarian MSP430F5359IZQWR CAD Model

Description

Product Overview: MSP430F5359IZQWR from Texas Instruments

The MSP430F5359IZQWR is a high-performance, mixed-signal microcontroller from Texas Instruments (TI), which is part of the MSP430 family known for its ultra-low power consumption. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial systems, where power efficiency and space constraints are critical considerations.

At the heart of the MSP430F5359IZQWR is a 16-bit RISC CPU, which can operate at a maximum frequency of 25 MHz. This offers a balanced trade-off between processing power and energy efficiency, making it an ideal choice for battery-powered or energy-harvesting applications. The device comes in a compact 113-pin BGA (Ball Grid Array) package, which provides a space-saving solution for PCB designs.

The microcontroller is equipped with a rich set of features, including 256KB of in-system programmable flash memory, 18KB of RAM, and an array of peripherals that enhance its functionality. These peripherals include four universal serial communication interfaces (USCI), which support multiple communication protocols such as UART, SPI, and I2C, making the MSP430F5359IZQWR highly versatile in terms of interfacing with other devices and sensors.

Furthermore, the MSP430F5359IZQWR boasts a 12-bit analog-to-digital converter (ADC) with integrated analog comparator, which is essential for precise analog signal processing. This microcontroller also offers a comprehensive set of timers, watchdog timer, and a real-time clock, which are crucial for time-sensitive operations and system management.

Security features are not overlooked, as the MSP430F5359IZQWR includes a 256-bit AES encryption module, which is vital for applications that require secure data transfer and storage. Additionally, the microcontroller supports enhanced low-power modes, which significantly reduce power consumption during idle periods, thus extending the battery life of the end application.

Developers can take advantage of Texas Instruments' extensive support and development ecosystem, which includes development boards, software libraries, and the Code Composer Studio integrated development environment (IDE), to expedite the design and prototyping process.

In summary, the MSP430F5359IZQWR from Texas Instruments is a robust and flexible microcontroller that combines powerful digital and analog processing capabilities with exceptional energy efficiency, making it an excellent choice for engineers looking to develop sophisticated, power-conscious electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4020 $88.8040
3+ $36.4325 $109.2975
5+ $35.2939 $176.4695
6+ $34.1554 $204.9324
8+ $33.0169 $264.1352
11+ $29.6014 $325.6154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,122 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess