EN
  • EN
  • DE

LM2647LQ

Part No LM2647LQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Supply Voltage 5.5V ~ 28V
Operating Temperature Range -5°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (5x5)
Family Name LM2647
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2647LQDKR, LM2647LQCT, LM2647LQTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877223-LM2647LQ
Ultra Librarian 3D Model Ultra Librarian LM2647LQ CAD Model

Description

The LM2647LQ, crafted by the renowned Texas Instruments, is a high-performance dual synchronous buck regulator designed to provide efficient, reliable power management for a wide range of applications. This advanced integrated circuit is engineered to meet the stringent demands of modern electronics, offering both precision and durability.

Key Features

  • Voltage Range: The LM2647LQ operates with an input voltage range of 2.7V to 5.5V, making it versatile for various low-voltage systems.
  • Dual Output Channels: It features two independent PWM-controlled buck regulator channels, which can deliver up to 3A of continuous output current each, ensuring ample power for dual supply applications.
  • High Efficiency: With an efficiency of up to 95%, this regulator minimizes power loss, thereby extending battery life in portable devices and reducing heat generation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 750kHz, allowing designers to optimize performance based on specific application requirements.
  • Protection Features: The LM2647LQ is equipped with a comprehensive set of protection features, including over-temperature, over-current, and under-voltage lockout, ensuring the safety and longevity of the device it powers.

Applications

The LM2647LQ is an ideal choice for a variety of applications that require efficient power conversion and distribution. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computing peripherals and motherboards
  • Industrial and medical equipment

Package and Reliability

Housed in a compact 24-pin TSSOP (Thin Shrink Small Outline Package), the LM2647LQ is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest reliability standards, providing a robust power management solution for your critical applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5236 $55.2360
23+ $4.5322 $104.2406
35+ $4.3906 $153.6710
48+ $4.2490 $203.9520
61+ $4.1073 $250.5453
82+ $3.6824 $301.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess