EN
  • EN
  • DE
Part No ABX
Manufacturer Altech corporation
Catalog Hard To Find
Description 30 mm Non-Illuminated Booted Momentary Metal Operator ABx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Altech corporation
Win Source Part Number 1135072-ABX
Manufacturer Homepage www.altechcorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABX CAD Model

Description

The ABX series from Altech Corporation likely refers to a range of terminal blocks designed for various electrical connection applications. Altech Corporation is a well-known manufacturer of electrical and electronic components, including terminal blocks, power supplies, and enclosures. Terminal blocks in the ABX series are engineered to provide secure and organized connections for wires and cables in control panels, machinery, and other industrial equipment. These terminal blocks are typically constructed from high-quality insulating materials and feature robust clamping mechanisms to ensure reliable electrical contact.

Applications

  • Control Panels: Wiring and connecting various components within control panels.
  • Industrial Machinery: Providing secure connections for power and signal cables in industrial equipment.
  • Power Distribution: Connecting and distributing power in electrical distribution systems.
  • HVAC Systems: Wiring and connecting components in heating, ventilation, and air conditioning systems.
  • Transportation: Providing reliable electrical connections in transportation applications, such as railway systems.

Features

  • Various Terminal Types: Screw clamp, spring clamp, or push-in connection options.
  • Multiple Pole Configurations: Available in different pole configurations to accommodate various wiring needs.
  • High-Quality Materials: Constructed from durable insulating materials, such as polyamide, to provide excellent electrical insulation and mechanical strength.
  • Color-Coded Options: Available in different colors for easy identification of circuits and wiring.
  • Marking Options: Integrated marking surfaces for clear identification of each terminal connection.

Benefits

  • Secure Electrical Connections: Ensures reliable electrical contact between wires and cables.
  • Organized Wiring: Provides an organized and structured wiring solution, simplifying troubleshooting and maintenance.
  • Reduced Wiring Time: Quick and easy installation reduces wiring time and labor costs.
  • Improved Safety: High-quality insulating materials and robust construction enhance safety and prevent electrical hazards.
  • Flexible Solutions: Available in a wide range of configurations and options to meet various application requirements.

Additional Details

The specific technical specifications of ABX series terminal blocks will vary depending on the exact model and configuration. These specifications may include voltage and current ratings, wire gauge ranges, and operating temperature ranges. Consult the manufacturer's datasheets for detailed information on specific ABX series terminal blocks to ensure compatibility with your application. Altech offers a variety of accessories for terminal blocks, such as end plates, jumpers, and marking tags, to further enhance the functionality and organization of wiring systems.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $373.7903 $373.7903
2+ $335.1221 $670.2442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess