EN
  • EN
  • DE

LT6231IDD#PBF

Part No LT6231IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 70V/µs
Gain Bandwidth Product 215 MHz
Current - Input Bias 5 µA
Voltage - Input Offset 450 µV
Current - Supply 3.3mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT6231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LT6231IDD#PBF,505-LT6231IDD#PBF,LT6231IDDPBF,LT6231IDD#PBF-ND
Standard Package 121
Win Source Part Number 987094-LT6231IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT6231IDD#PBF CAD Model

Description

The LT6231IDD#PBF is a high-speed, dual operational amplifier from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This op-amp features low noise, low power consumption, and a high slew rate, making it an ideal choice for high-performance filtering, amplification, and signal conditioning in complex electronics.

Key Features

  • Low Noise: The LT6231IDD#PBF boasts a low voltage noise density of 8.5nV/√Hz at 1kHz, which is excellent for applications requiring a high signal-to-noise ratio.
  • High Speed: With a slew rate of 500V/µs and a gain-bandwidth product of 215MHz, this op-amp is capable of handling fast signal transitions and high-frequency signals with ease.
  • Low Distortion: It offers very low harmonic distortion, which is crucial for audio applications and precision measurement equipment.
  • Low Power: The device operates with a supply current of just 3.4mA per amplifier, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: This operational amplifier supports a wide supply voltage range from 2.7V to 12.6V, providing design flexibility for various power supply requirements.
  • Rail-to-Rail Output: The LT6231IDD#PBF can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.

Applications

The versatility of the LT6231IDD#PBF makes it suitable for a broad spectrum of applications, including:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Audio Processing
  • Medical Instrumentation
  • Data Acquisition Systems
  • Driving A/D Converters

Package and Quality

The LT6231IDD#PBF comes in a compact 8-lead DFN package, ensuring a minimal footprint on the PCB while providing excellent thermal performance. Analog Devices Inc. is known for their commitment to high-quality products, and this operational amplifier is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7264 $54.9056
9+ $11.2627 $101.3643
14+ $10.9107 $152.7498
19+ $10.5588 $200.6172
25+ $10.2068 $255.1700
33+ $9.1509 $301.9797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess