EN
  • EN
  • DE

LM2671M-12

Part No LM2671M-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 12V 500MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 500mA
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2671
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1197700-LM2671M-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2671M-12 CAD Model

Description

The LM2671M-12 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM2671 series, which is known for its SIMPLE SWITCHER® technology, ensuring ease of use and a simplified design process. With the capability to handle an input voltage range of 8V to 40V and output a fixed voltage of 12V, this regulator is ideal for a wide array of applications, from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The LM2671M-12 boasts a high efficiency of up to 92%, minimizing heat generation and energy loss, making it suitable for energy-sensitive applications.
  • Adjustable Output: While it provides a fixed 12V output, the regulator also allows for an adjustable version with an output voltage range from 1.2V to 37V, which can be set with external resistors.
  • Output Current: It can deliver a load current of up to 500mA, making it versatile for powering a variety of medium-power devices.
  • Protection Features: The device includes built-in features such as thermal shutdown, current limit protection, and an output overvoltage crowbar circuit to ensure safe operation under abnormal conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, ranging from 260 kHz to 400 kHz, which helps to minimize electromagnetic interference (EMI) in sensitive applications.

Applications

The LM2671M-12 is a versatile component suitable for a diverse range of applications. It is commonly used in:

  • Telecommunications equipment
  • Peripheral ports and modems
  • Consumer electronics such as set-top boxes and TVs
  • Industrial power systems
  • Automotive accessories

Package and Quality

This regulator comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The LM2671M-12 is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide temperature range. Texas Instruments is committed to delivering high-quality products, and the LM2671M-12 is no exception, meeting rigorous industry standards for performance and reliability.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8536 $55.6080
70+ $1.5210 $106.4700
105+ $1.4734 $154.7070
145+ $1.4259 $206.7555
185+ $1.3784 $255.0040
245+ $1.2358 $302.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess