EN
  • EN
  • DE

LM2672N-ADJ/NOPB

Part No LM2672N-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2672 SIMPLE SWITCHER® Power Converter High Efficiency 1-A Step-Down Voltage Regulator with Features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6.5V
Voltage Input MAX 40V
Output Voltage 1.21V
Output Voltage MAX 37V
Output Current 1A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1197723-LM2672N-ADJ/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2672
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2672N-ADJ/NOPB CAD Model

Description

The LM2672N-ADJ/NOPB from Texas Instruments is a highly efficient, versatile adjustable voltage regulator that is part of their SIMPLE SWITCHER® series. This regulator is designed to deliver up to 1A of output current with an input voltage range of 8V to 40V, making it suitable for a wide array of applications, from automotive to industrial systems.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage from 1.2V to 37V, which can be set using external resistors. This flexibility allows designers to use the same part for multiple applications with different voltage requirements.
  • High Efficiency: With its innovative design, the LM2672N-ADJ/NOPB achieves a conversion efficiency of up to 92%, reducing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic systems.
  • Integrated Features: The regulator includes a fixed frequency oscillator (260kHz), a precision reference, and a high-side switch, which simplifies the design and reduces external component count.
  • Protection Mechanisms: It incorporates built-in protection features such as current limiting, thermal shutdown, and safe area compensation, ensuring safe operation under abnormal operating conditions.
  • Easy-to-Use: The SIMPLE SWITCHER® concept provides an easy-to-use regulator with minimal external components. This allows for a straightforward design process, reducing time to market.

Applications

The LM2672N-ADJ/NOPB is ideal for a variety of applications where an efficient and reliable power supply is necessary. These include:

  • Automotive systems
  • Telecommunications equipment
  • Industrial controls
  • Portable devices
  • Power supply units

Package and Availability

This regulator is offered in an 8-pin PDIP (Plastic Dual-In-Line Package) that is designed for through-hole mounting, which is compatible with standard PCB assembly processes. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards for electronics.

The LM2672N-ADJ/NOPB is a testament to Texas Instruments' commitment to providing high-quality, reliable power management solutions that meet the diverse needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1918 $50.3426
17+ $5.9009 $100.3153
27+ $5.7165 $154.3455
37+ $5.5321 $204.6877
47+ $5.3477 $251.3419
63+ $4.7945 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,901 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess