EN
  • EN
  • DE

DELL V5PF0 - 600GB 10K 2.5 SAS 6G V5PF0

Part No DELL V5PF0 - 600GB 10K 2.5 SAS 6G V5PF0
Manufacturer Dell
Catalog Hard Drives
Description DELL V5PF0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391696-DELL V5PF0 - 600GB 10K 2.5 SAS 6G V5PF0
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL V5PF0 - 600GB 10K 2.5 SAS 6G V5PF0 CAD Model

Description

The DELL V5PF0 hard drive exemplifies a blend of high speed and capacity, tailored for businesses requiring swift data access and moderate storage capabilities. This drive boasts a 600GB capacity, offering a balanced compromise between space and performance for a variety of applications, including database management, transactional processes, and high-performance computing environments. With a spindle speed of 10,000 RPM, it ensures rapid access to data, enhancing application responsiveness and reducing wait times for users. Encased in a compact 2.5-inch form factor, it provides a space-efficient storage solution that fits seamlessly into server racks and storage arrays, optimizing space in dense data center environments. Utilizing a SAS 6Gbps interface, the DELL V5PF0 delivers robust data transfer speeds, supporting the demands of data-intensive operations and simultaneous access requests. This drive is designed to meet the rigorous demands of enterprise applications, offering a reliable and high-performing storage option for organizations seeking to bolster their IT infrastructure with a versatile and efficient data storage solution.

You May Also Be Interested in

Supermicro
2.4TB 10K 2.5 SAS 12G ST2400MM0129
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SAS 6G NL WD4001FYYG
Need more? Email Us
Supermicro
18TB 7.2K 3.5 SAS 12G ST18000NM004J
Need more? Email Us
Supermicro
600GB 10K 2.5 SAS 12G ST600MM0088
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SAS 6G ST91000640SS
Need more? Email Us
Supermicro
1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Need more? Email Us
Supermicro
Supermicro ST2000NM0011. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- SATA-3 - 2000GB - 64MB - 6.0Gb/sec - 7200 rpm.
Need more? Email Us
Supermicro
400GB 7.5K SATA 3.5 ST3400620NS
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SATA 6G HUS724040ALE641
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess