EN
  • EN
  • DE
  • IT

LM2676S-ADJ/NOPB

Part No LM2676S-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 8V to 40V Step Down Single-Out 1.23V to 37V 3A 8-Pin(7+Tab) TO-263 Tube / IC REG BUCK ADJ 3A TO263-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Application Field Used in Power Management
Family Name LM2676
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Supply and Demand Status Limited
Popularity High
Is this a common-used part? Yes
Win Source Part Number 018850-LM2676S-ADJ/NOPB
Case / Package DDPAK/TO-263-7
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 260kHz
Output Current 3A
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Input Voltage 40V
Minimum Input Voltage 8V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LM2676S-ADJ/NOPB CAD Model

Description

LM2676S-ADJ/NOPB from Texas Instruments is a DC-DC switching regulator IC used in power conversion designs that need efficient step-down regulation with adjustable output capability. It is commonly considered for industrial control boards, embedded systems, telecom equipment, distributed power rails, and retrofit designs where switching regulation is preferred over linear regulation for thermal or efficiency reasons. Engineers often choose devices in this category to support compact power stages, reduce heat dissipation, and maintain stable supply rails across a range of end equipment. For sourcing and long-term design planning, the lifecycle status for LM2676S-ADJ/NOPB is currently information not available in this analysis, so procurement teams should verify the latest manufacturer guidance before committing to new builds or service stock strategies. RoHS compliance information is also not confirmed here; engineers and compliance teams should check the official Texas Instruments datasheet, product page, and compliance documentation for the most current environmental status.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4365 $51.1665
51+ $1.9992 $101.9592
78+ $1.9367 $151.0626
107+ $1.8742 $200.5394
138+ $1.8118 $250.0284
185+ $1.6243 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,070 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess