EN
  • EN
  • DE
  • IT

LM2676SDX-ADJ/NOPB

Part No LM2676SDX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Popularity Medium
Supply and Demand Status Limited
Family Name LM2676
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Manufacturer Homepage www.ti.com
Win Source Part Number 1197773-LM2676SDX-ADJ/NOPB
Manufacturer Package 14-VSON (5x6)
Package 14-VDFN Exposed Pad
Mounting SMD
Operating Temperature Range -40°C ~ 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 260kHz
Output Current 3A
Output Voltage MAX 37V
Output Voltage 1.2V
Voltage Input MAX 40V
Input Voltage MIN 8V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Output Configuration Positive
Function Step-Down
Packaging Reel - TR
Series SIMPLE SWITCHER
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian LM2676SDX-ADJ/NOPB CAD Model

Description

Product Overview: LM2676SDX-ADJ/NOPB

The LM2676SDX-ADJ/NOPB is a high-efficiency step-down voltage regulator from Texas Instruments. This adjustable regulator is part of the SIMPLE SWITCHER® family and is designed to provide an easy-to-use solution for various applications requiring a regulated power supply. The device is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Adjustable Output Voltage: The LM2676SDX-ADJ/NOPB allows for an adjustable output voltage range from 1.2V to 37V, giving designers the flexibility to customize the output as needed for their specific application.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal heat generation and is suitable for power-sensitive designs.
  • Integrated Features: The device includes a fixed frequency oscillator, a precision voltage reference, high-efficiency switching elements, and protection features such as current limiting and thermal shutdown.
  • Simple Design: The SIMPLE SWITCHER® concept provides for a straightforward design process, requiring minimal external components. This ease of use is a significant advantage for engineers looking to reduce development time.

Applications

The LM2676SDX-ADJ/NOPB is versatile and can be used in a variety of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality

The device is available in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Additionally, Texas Instruments provides extensive support and documentation, ensuring reliability and performance.

Conclusion

In summary, the LM2676SDX-ADJ/NOPB is a robust and efficient solution for a wide range of power regulation needs. Its high efficiency, adjustable output, and ease of use make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3876 $56.3256
13+ $7.7026 $100.1338
21+ $7.4619 $156.6999
28+ $7.2212 $202.1936
36+ $6.9805 $251.2980
48+ $6.2584 $300.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess