EN
  • EN
  • DE

LM2676SD-12/NOPB

Part No LM2676SD-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 3A 14VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201705-LM2676SD-12/NOPB
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series SIMPLE SWITCHER®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Output Type Fixed
Current - Output 3A
Topology Buck
Frequency - Switching 260kHz
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian LM2676SD-12/NOPB CAD Model

Description

The LM2676SD-12/NOPB is a highly efficient, step-down voltage regulator designed and produced by Texas Instruments. This regulator is part of the SIMPLE SWITCHER® series, known for their ease of use and robust performance. The device is capable of delivering up to 3A of continuous output current with an input voltage range from 8V to 40V, making it suitable for a wide array of applications.

Key Features

  • Output Voltage: The LM2676SD-12/NOPB provides a fixed output voltage of 12V, which is ideal for standard power supply applications that require a regulated 12V rail.
  • High Efficiency: With an efficiency rate of up to 92%, this regulator ensures minimal heat generation and is suitable for high-performance systems where energy efficiency is crucial.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 260kHz to 400kHz with a single external resistor, allowing flexibility in design to optimize for efficiency or component size.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the system from excessive temperature and overcurrent conditions.
  • Simple External Components: The SIMPLE SWITCHER® concept allows for a straightforward design with minimal external components, reducing complexity and time-to-market.

Applications

The LM2676SD-12/NOPB is versatile and can be used in a variety of applications, including:

  • Power supplies for embedded systems
  • Industrial and automotive applications
  • Telecommunications equipment
  • Consumer electronics

Package and Quality

The device is offered in a thermally enhanced, space-saving LLP-14 package, which is suitable for compact designs. Moreover, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

The LM2676SD-12/NOPB from Texas Instruments stands out as a reliable and efficient solution for voltage regulation needs in a wide range of electronic applications. Its high efficiency, adjustable features, and robust protection mechanisms make it an excellent choice for designers looking to balance performance with ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7300 $52.2200
33+ $3.0605 $100.9965
51+ $2.9649 $151.2099
70+ $2.8693 $200.8510
91+ $2.7736 $252.3976
121+ $2.4867 $300.8907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,320 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess