EN
  • EN
  • DE

LM2677T-5.0

Part No LM2677T-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | IC REG BUCK 5V 5A TO220-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 5A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2677
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197787-LM2677T-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2677T-5.0 CAD Model

Description

The Texas Instruments LM2677T-5.0 is a versatile and efficient SIMPLE SWITCHER® power converter designed to deliver a fixed output voltage of 5.0V with a high level of accuracy. This step-down voltage regulator is capable of driving a 5A load with excellent line and load regulation, making it an ideal choice for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: Provides a stable 5.0V output, suitable for logic circuits and standard digital components.
  • Current Rating: Capable of supplying up to 5A of continuous output current to meet the demands of high-power applications.
  • Efficiency: High efficiency design ensures minimal heat generation and reliable operation even under full load conditions.
  • Thermal Protection: Integrated thermal shutdown feature protects the device and the system from overheating.
  • Voltage Regulation: Exceptional line and load regulation characteristics ensure a consistent output even with varying input voltages and load conditions.
  • Adjustable Switching Frequency: The switching frequency can be set between 260kHz and 400kHz, allowing flexibility in balancing efficiency and component size.
  • Simple Design: Requires minimal external components for an easy-to-design solution, reducing time to market and simplifying the supply chain.

Applications

The LM2677T-5.0 is suitable for a variety of applications, including:

  • Power supplies for digital systems
  • Point of load conversions from higher voltage rails
  • Consumer electronics
  • Telecommunications equipment
  • Automotive accessories
  • Embedded systems

Package and Quality

The device comes in a TO-220 package, known for its robustness and ease of handling in manufacturing environments. Texas Instruments is committed to high-quality standards, and the LM2677T-5.0 is no exception. It is designed to meet the stringent requirements of the industrial and commercial sectors, ensuring reliability and performance.

For designers and engineers looking for a reliable power solution, the Texas Instruments LM2677T-5.0 offers an optimal balance of performance, ease of use, and efficiency, making it an excellent choice for a wide array of power supply applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3500 $51.7500
12+ $8.4924 $101.9088
19+ $8.2270 $156.3130
26+ $7.9616 $207.0016
33+ $7.6962 $253.9746
44+ $6.9000 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,099 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess