EN
  • EN
  • DE

LM2678SDX-ADJ

Part No LM2678SDX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | IC REG BUCK ADJUSTABLE 5A 14VSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.21V
Maximum Output Voltage 37V
Output Current 5A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (5x6)
Family Part Number LM2678
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197795-LM2678SDX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2678SDX-ADJ CAD Model

Description

Overview of Texas Instruments LM2678SDX-ADJ

The LM2678SDX-ADJ from Texas Instruments is a highly efficient, versatile, and integrated DC-DC converter that is part of the LM2678 series. This adjustable voltage regulator is designed to provide a simple and robust solution for a wide range of applications requiring voltage conversion and power regulation.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2678SDX-ADJ can be adjusted from 1.2V to 37V, providing great flexibility to meet various design requirements.
  • High Efficiency: With an efficiency rating of up to 92%, this device ensures minimal power loss during conversion, making it suitable for energy-sensitive applications.
  • High Current Capability: It is capable of delivering up to 5A of continuous output current, catering to high-power demands.
  • Simple Design: The simplicity of the external components needed for the LM2678SDX-ADJ allows for an easy and compact circuit design.
  • Protection Features: The device includes built-in protection features such as thermal shutdown and current limit, ensuring safe operation under abnormal conditions.
  • Wide Input Voltage Range: It operates with an input voltage range from 8V to 40V, accommodating a variety of power sources.

Applications

The LM2678SDX-ADJ is well-suited for a broad array of applications, including but not limited to:

  • Switching power supplies
  • Automotive electronics
  • Telecommunications equipment
  • Portable devices
  • Industrial and medical equipment

Package and Quality

Encased in a TO-263 package, the LM2678SDX-ADJ is designed to ensure a reliable thermal performance and is easy to mount on printed circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion

The LM2678SDX-ADJ by Texas Instruments stands out as a powerful, efficient, and adaptable solution for your power supply needs. Its combination of high efficiency, adjustable output, and robust protection features make it an excellent choice for designers looking to create stable and reliable electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4875 $54.8750
23+ $4.5026 $103.5598
35+ $4.3619 $152.6665
48+ $4.2212 $202.6176
62+ $4.0805 $252.9910
83+ $3.6584 $303.6472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,722 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess