EN
  • EN
  • DE

MCP98244T-BE/MNY

Part No MCP98244T-BE/MNY
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR SPD EEPROM 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), EEPROM, Register Bank
Output Type I2C
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 2.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 1075436-MCP98244T-BE/MNY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP98244T-BE/MNY CAD Model

Description

Microchip Technology MCP98244T-BE/MNY Digital Temperature Sensor

The MCP98244T-BE/MNY is a high-accuracy digital temperature sensor from Microchip Technology, designed to meet the rigorous requirements of temperature monitoring and control in a variety of applications. This sensor is an ideal choice for advanced systems requiring temperature data for ensuring optimal performance and reliability.

With its impressive temperature sensing capabilities, the MCP98244T-BE/MNY provides an accuracy of ±0.5°C (max.) from -20°C to +100°C and ±1°C (max.) from -40°C to +125°C. This level of precision makes it suitable for critical applications such as industrial systems, consumer electronics, and computer networking equipment where precise temperature readings are crucial for system stability and performance.

The device operates over an I2C bus and supports standard, fast, and high-speed modes, enabling easy integration into existing designs with minimal additional components. Its user-programmable registers allow for fine-tuning of the sensor's behavior to match specific application needs, including setting temperature limits that trigger alarms when exceeded, which is essential for protective measures in temperature-sensitive systems.

One of the key features of the MCP98244T-BE/MNY is its low power consumption, making it an excellent choice for battery-powered applications. The sensor also includes a shutdown mode that further reduces power usage when temperature monitoring is not required, thus extending battery life in portable devices.

The sensor comes in a compact 2x3 mm TDFN 8-pin package, providing a space-saving solution for PCB designs where board real estate is at a premium. This small footprint, coupled with its high level of integration, makes the MCP98244T-BE/MNY a versatile component that can be easily incorporated into a wide range of electronic products.

Overall, the Microchip MCP98244T-BE/MNY digital temperature sensor is a robust and reliable choice for designers looking to add precise temperature monitoring to their systems, with a feature set that ensures ease of use, flexibility, and performance.

You May Also Be Interested in

ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess