EN
  • EN
  • DE

TS2938CS50RL

Part No TS2938CS50RL
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841055-TS2938CS50RL
Ultra Librarian 3D Model Ultra Librarian TS2938CS50RL CAD Model

Description

The TS2938CS50RL is a 500mA low dropout (LDO) positive voltage regulator from Taiwan Semiconductor. It is designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. This makes it suitable for applications where efficiency and low power consumption are critical.

Applications:

  • Battery-powered systems: Ideal for use in portable devices, smartphones, and other battery-operated equipment to regulate voltage and extend battery life.
  • Post-regulation for switching power supplies: Provides clean and stable voltage after a switching regulator stage, reducing ripple and noise.
  • Microcontroller power supplies: Supplies a stable voltage for microcontrollers and other sensitive digital circuits.
  • Linear regulation: Used in applications requiring a clean, low-noise voltage source.
  • Power management in embedded systems: Provides a regulated voltage to various components within an embedded system.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • 500mA Output Current: Delivers up to 500mA of current to the load.
  • Fixed Output Voltage: Provides a stable 5V output.
  • Overcurrent and Thermal Protection: Protects the regulator and the load from damage in case of overcurrent or overheating.
  • Reverse Polarity Protection: Prevents damage to the regulator if the input voltage is applied in reverse polarity.
  • Stable with Ceramic Output Capacitors: Compatible with low-ESR ceramic capacitors, simplifying design and reducing BOM cost.
  • SOT-223 Package: Surface mount package for easy integration into PCBs.

Benefits:

  • Increased Efficiency: Low dropout voltage improves efficiency, extending battery life in portable applications.
  • Improved System Reliability: Overcurrent and thermal protection features prevent damage to the regulator and the load.
  • Simplified Design: Stable with ceramic capacitors, reducing component count and cost.
  • Stable Output Voltage: Provides a clean and regulated voltage for sensitive circuits.
  • Compact Size: SOT-223 package allows for space-saving designs.

Additional Details:

The TS2938CS50RL is available in a SOT-223 package. It requires an input voltage typically between 5.5V and 16V. The dropout voltage is typically 300mV at 500mA. It is RoHS compliant and lead-free.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3765 $231.5475
795+ $0.3638 $289.2210
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess