EN
  • EN
  • DE

LM2687LD

Part No LM2687LD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description SWITCHED CAPACITOR REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) -1.5V
Voltage - Output (Max) -5.2V
Current - Output 10mA
Frequency - Switching 110kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Base Product Number LM2687
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 754262-LM2687LD
Ultra Librarian 3D Model Ultra Librarian LM2687LD CAD Model

Description

The LM2687LD is a DC-DC switching regulator integrated circuit from National Semiconductor (TI).

  • Output Type: Adjustable
  • Input Voltage Range: 2.7V to 5.5V
  • Maximum Output Voltage: -5.2V
  • Current Output: 10mA
  • Switching Frequency: 110kHz
  • Package Type: 8-WFDFN Exposed Pad
  • Product Status: Active

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess