EN
  • EN
  • DE

LM26LVCISD-XPE/NOPB

Part No LM26LVCISD-XPE/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR/SW PRESET 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2.2°C
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point, Trip Test
Supply Voltage - Operating 1.6 V to 5.5 V
Operating Supply Current 8μA
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package 6-WSON (2.2x2.5)
Win Source Part Number 1053291-LM26LVCISD-XPE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26LVCISD-XPE/NOPB CAD Model

Description

Product Overview: LM26LVCISD-XPE/NOPB

The LM26LVCISD-XPE/NOPB is a precision, low-voltage, low-power temperature switch and temperature sensor integrated circuit from Texas Instruments, designed for advanced control and monitoring applications. This device is part of a family of temperature sensors that provide an active-low, open-drain output that triggers at a user-defined temperature threshold.

Key Features

  • Accuracy: The LM26LVCISD-XPE/NOPB offers high accuracy in temperature sensing, making it suitable for critical applications where precise temperature control is essential.
  • Programmable Temperature Threshold: Users can set the temperature threshold according to their specific needs, providing flexibility and customization for various applications.
  • Low Power Consumption: Designed for energy-efficient operation, this device is ideal for battery-powered or energy-sensitive systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating a variety of power supplies and ensuring compatibility with different system designs.
  • Small Package Size: The compact form factor allows for integration into space-constrained designs without compromising performance.

Applications

The LM26LVCISD-XPE/NOPB is well-suited for a diverse array of applications, including but not limited to:

  • System thermal management and protection in consumer electronics
  • Environmental monitoring and control systems
  • Industrial equipment
  • Portable and battery-powered devices
  • Computing hardware

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the LM26LVCISD-XPE/NOPB's design and manufacturing process. It is built to meet the stringent requirements of various industries, ensuring performance and durability in even the most demanding conditions.

In summary, the LM26LVCISD-XPE/NOPB from Texas Instruments is a versatile and reliable choice for designers looking to incorporate temperature sensing and control into their systems. Its programmability, accuracy, and low power consumption make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7945 $51.6425
155+ $0.6519 $101.0445
240+ $0.6316 $151.5840
330+ $0.6112 $201.6960
425+ $0.5908 $251.0900
570+ $0.5297 $301.9290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess