The TC74VHC74F is a D-type flip-flop manufactured by Toshiba Semiconductor and Storage. This device is part of the VHC (Very High-Speed CMOS) logic family and is designed for high-speed, low-power applications. It features dual D-type flip-flops with set and reset inputs, making it versatile for use in registers, counters, and control circuits.
Applications:
- Registers
- Counters
- Shift Registers
- Control Circuits
Features:
- Dual D-Type Flip-Flops: Contains two independent D-type flip-flops.
- Set and Reset Inputs: Provides asynchronous set and reset capabilities.
- High-Speed Operation: Offers fast switching speeds for high-performance applications.
- Low Power Consumption: Minimizes power usage in battery-powered devices.
Benefits:
- Versatile Functionality: Can be used in a variety of digital logic circuits.
- Simplified Circuit Design: Integrated set and reset functions simplify design.
- Improved System Performance: High-speed operation enhances system performance.
- Extended Battery Life: Low power consumption extends battery life in portable devices.
Additional Details:
The TC74VHC74F typically operates from a supply voltage of 2V to 5.5V. The propagation delay is an important parameter that determines the maximum operating frequency. Other key parameters include the input capacitance, output drive current, and quiescent current. The device is available in various surface-mount packages. Detailed specifications, including voltage and current ratings, timing characteristics, and package dimensions, are available in the Toshiba Semiconductor and Storage datasheet.