EN
  • EN
  • DE

AD8364ACP-REEL7

Part No AD8364ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC DETECTOR DUAL 60DB 32LFCSP / RF Detector IC Cellular, CDMA 2.7GHz -55dBm ~ 5dBm ±0.5dB 32-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Frequency 2.7GHz
RF Type Cellular, CDMA
Input Range -55dBm ~ 5dBm
Accuracy ±0.5dB
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 70 mA
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 39483-AD8364ACP-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8364ACP-REEL7 CAD Model

Description

Product Overview: AD8364ACP-REEL7

The AD8364ACP-REEL7 is a high-performance, dual-channel RF power detector meticulously designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is engineered to measure RF signals in the frequency range of 50 MHz to 6 GHz, making it a versatile tool for a wide array of RF applications.

Encased in a compact 16-lead LFCSP package, the AD8364ACP-REEL7 is presented in tape and reel form, which is ideal for automated assembly processes, enhancing production efficiency. The product is part of the REEL7 series, which indicates its packaging and quantity for shipment, ensuring safe and secure delivery to manufacturers.

Key Features and Benefits

  • True RMS Response: The device provides a true RMS output which allows for the accurate measurement of both simple and complex waveforms, regardless of the waveform's shape or duty cycle. This feature is critical for applications where precision is paramount.
  • Dual-Channel Capability: With two channels, the AD8364ACP-REEL7 can simultaneously measure two separate RF signals, or it can be used in a single-ended mode for a broader dynamic range.
  • Wide Dynamic Range: The device boasts an impressive 60 dB dynamic range, providing reliable measurements for both low-level and high-level signals.
  • Frequency Range: Its operational frequency range from 50 MHz to 6 GHz covers most of the RF spectrum used in commercial and industrial wireless applications, including cellular, WiFi, and other wireless communication systems.

Applications

The AD8364ACP-REEL7 is particularly well-suited for a variety of applications that require precise RF power detection, such as:

  • Wireless base stations
  • RF communication systems
  • Power amplifier linearization
  • Transmitter power controls
  • Receiver signal strength indication (RSSI)

With its high accuracy and flexibility, the AD8364ACP-REEL7 from Analog Devices Inc. is an essential component for engineers and designers looking to enhance the performance and reliability of their RF systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess