EN
  • EN
  • DE

NSSW063AT

Part No NSSW063AT
Manufacturer Nichia Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152628-NSSW063AT
Categories Custom Parts
Manufacturer Nichia Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSSW063AT CAD Model

Description

The NSSW063AT is a white LED manufactured by Nichia Corporation. This LED is part of Nichia's high-performance LED series, known for their exceptional brightness, efficiency, and reliability. It is designed for various lighting applications, offering excellent color rendering and long lifespan.

Applications

  • General lighting
  • Backlighting for LCD displays
  • Automotive lighting
  • Flashlights
  • Architectural lighting

Features

  • High brightness
  • High efficiency
  • Long lifespan
  • Compact size
  • Excellent color rendering
  • RoHS compliant

Benefits

  • Energy-efficient lighting solution.
  • Reduced maintenance costs due to long lifespan.
  • Bright and uniform light output.
  • Realistic color reproduction.
  • Suitable for a wide range of lighting applications.

Additional Details

The NSSW063AT features a ceramic package and a silicone lens, which provides excellent thermal stability and optical performance. The LED is available in various color temperatures and luminous flux options to meet the needs of different applications. The high efficiency of the LED reduces power consumption and minimizes heat generation. The long lifespan of the LED contributes to reduced maintenance and replacement costs. The compact size of the LED allows for flexible design options. The excellent color rendering ensures accurate and vibrant color reproduction. The operating temperature range is typically -40°C to +85°C, depending on the operating conditions. The NSSW063AT is a reliable and high-performance LED that is suitable for a wide range of lighting applications.

The LED’s high brightness and efficiency make it an ideal choice for applications where energy savings and long lifespan are important. The excellent color rendering ensures that objects are illuminated with accurate and natural colors. The compact size and versatile design make it easy to integrate into various lighting fixtures and systems. The Nichia NSSW series is known for its superior quality and reliability, making it a popular choice among lighting designers and manufacturers. The NSSW063AT provides a cost-effective and high-performance solution for a wide range of lighting needs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
PLX
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess