EN
  • EN
  • DE

LM2717MTX-ADJ/NOPB

Part No LM2717MTX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2717-ADJ Dual Step-Down DC/DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4V
Voltage Input MAX 20V
Output Voltage 1.258V
Output Voltage MAX 18.6V
Output Current 2.2A, 3.2A
Frequency - Switching 300kHz ~ 600kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1197903-LM2717MTX-ADJ/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2717
Introduction Date March 01, 2006
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2717MTX-ADJ/NOPB CAD Model

Description

Product Overview: LM2717MTX-ADJ/NOPB

The LM2717MTX-ADJ/NOPB from Texas Instruments is a versatile and high-performance dual step-down DC/DC converter designed to meet a wide range of power supply requirements for various electronic applications. This component is part of the LM2717 series, which is known for its efficiency, reliability, and compact design, making it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LM2717MTX-ADJ/NOPB allows users to set the output voltage to their desired level, providing flexibility for different voltage requirements.
  • High Efficiency: With its advanced design, this device offers high efficiency, which helps in reducing power loss and improving overall system performance.
  • Integrated FETs: The inclusion of built-in FETs simplifies the circuit design and minimizes external component count, leading to a more compact and cost-effective power supply solution.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to excessive heat, enhancing its longevity and reliability.
  • Current Mode Control: The current mode control provides fast transient response and excellent loop stability.
  • Frequency Synchronization: This device can synchronize to an external clock, which is beneficial in reducing system noise and avoiding frequency beat issues in sensitive applications.

Applications

The LM2717MTX-ADJ/NOPB is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Automotive systems
  • Industrial and medical equipment
  • Consumer electronics

Product Specifications

The LM2717MTX-ADJ/NOPB is offered in a compact TSSOP-16 package, which is ideal for space-saving PCB layouts. It operates over a wide input voltage range and can deliver continuous output current with high efficiency. Its operating temperature range ensures reliable performance in various environmental conditions.

With its adjustable output and dual-channel design, the LM2717MTX-ADJ/NOPB provides a versatile power management solution that can be tailored to meet the specific needs of your next project. Trust in Texas Instruments' reputation for quality and innovation when selecting this advanced power supply component.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1186 $51.1860
21+ $4.7947 $100.6887
33+ $4.6327 $152.8791
47+ $4.3087 $202.5089
61+ $4.1468 $252.9548
76+ $3.9848 $302.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess