EN
  • EN
  • DE

LM27213MTDX/NOPB

Part No LM27213MTDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 48TSSOP / DC/DC Cntrlr Single-OUT Step Down 48-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 6 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Operating Temperature Range -5°C ~ 105°C (TA)
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 778836-LM27213MTDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM27213
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM27213MTDX/NOPB CAD Model

Description

Product Overview: LM27213MTDX/NOPB

The LM27213MTDX/NOPB is a high-performance, synchronous step-down DC-DC converter brought to you by Texas Instruments. Designed to deliver efficiency and reliability, this power management IC is an excellent choice for a wide range of applications, including but not limited to, networking equipment, portable devices, and industrial systems.

Key Features

  • Wide Input Voltage Range: The LM27213MTDX/NOPB operates with an input voltage range from 3V to 14V, making it versatile for use in various systems with different power requirements.
  • High Output Current: This device is capable of delivering up to 3A of continuous output current, ensuring sufficient power for demanding loads.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 85% of the input voltage, providing flexibility to power a broad array of components.
  • High Efficiency: With integrated synchronous rectification and a low RDS(on) internal switch, the LM27213MTDX/NOPB offers excellent power conversion efficiency.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which helps in reducing electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system safety and longevity.
  • Lead-Free and RoHS Compliant: The LM27213MTDX/NOPB is compliant with RoHS standards, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The LM27213MTDX/NOPB's robust design and flexible features make it suitable for a variety of applications, including:

  • Point-of-Load (POL) conversions
  • Telecommunications and networking equipment
  • Portable and battery-powered devices
  • Industrial power systems
  • Graphics cards and embedded systems

With its compact size and high degree of integration, the LM27213MTDX/NOPB simplifies design and reduces the overall bill of materials for power supply solutions. Its performance and versatility ensure that it is a go-to choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5571 $61.6713
6+ $16.8674 $101.2044
10+ $16.3403 $163.4030
13+ $15.8132 $205.5716
17+ $15.2861 $259.8637
22+ $13.7048 $301.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess