EN
  • EN
  • DE

LM2735XMY/NOPB

Part No LM2735XMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 2.1A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-HVSSOP
Family Name LM2735
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM2735XMY/NOPB, LM2735XMYNOPB, LM2735XMY/NOPBDKR, LM2735XMYDKR, LM2735XMYTR-ND, -LM2735XMY-NDR, LM2735XMYCT, LM2735XMYCT-ND, LM2735XMY/NOPBCT, LM2735XMYDKR-ND, LM2735XMY/NOPBTR, LM2735XMYTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923109-LM2735XMY/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2735XMY/NOPB CAD Model

Description

Product Overview: LM2735XMY/NOPB

The LM2735XMY/NOPB from Texas Instruments is a highly efficient, space-conscious step-down DC-DC converter designed for a variety of applications. This compact switch-mode regulator is capable of driving a 0.6A load with excellent line and load regulation. The integration of a fixed-frequency pulse-width modulation (PWM) controller and a high-voltage power MOSFET into a single package makes the LM2735XMY/NOPB an ideal choice for space-constrained designs.

Key Features

  • Voltage Range: Capable of operating from an input voltage range of 2.7V to 14V, this device is versatile for use in various systems that require efficient power management.
  • High-Efficiency: With an efficiency of up to 90%, it minimizes energy loss during conversion, making it suitable for battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to the input voltage, providing flexibility for different voltage requirements.
  • Switching Frequency: The device operates at a fixed 1.6 MHz switching frequency, which allows for the use of small surface-mount inductors and capacitors, saving board space and reducing overall solution size.
  • Protection Features: It includes built-in thermal shutdown and current limit protection to safeguard the device and the load from adverse conditions.

Applications

The LM2735XMY/NOPB is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and DSL modems
  • Point-of-load conversions from a 3.3V or 5V rail
  • Miniature devices and IoT applications

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The LM2735XMY/NOPB is available in a small 8-pin VSSOP package and is characterized for operation from -40°C to 125°C. The "NOPB" suffix indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Conclusion

The LM2735XMY/NOPB by Texas Instruments is a powerful, compact, and reliable solution for modern electronics that require efficient voltage regulation in a small footprint. Its combination of features and protections ensures performance and durability for a wide range of applications, from portable devices to industrial equipment.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8314 $53.6396
32+ $3.1438 $100.6016
50+ $3.0455 $152.2750
68+ $2.9473 $200.4164
88+ $2.8490 $250.7120
118+ $2.5543 $301.4074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess