EN
  • EN
  • DE

LM2742MTC

Part No LM2742MTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-TSSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name LM2742
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 94
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877245-LM2742MTC
Ultra Librarian 3D Model Ultra Librarian LM2742MTC CAD Model

Description

The LM2742MTC is a high-performance, low-noise, low-dropout regulator (LDO) designed to meet the rigorous demands of power management within complex electronic systems. Manufactured by the renowned semiconductor company Texas Instruments, this component is a testament to their commitment to providing innovative, reliable, and efficient power solutions.

Key Features

  • High Accuracy: The LM2742MTC offers excellent voltage regulation, ensuring precise output levels for sensitive applications.
  • Low Dropout: Its low dropout voltage allows it to continue delivering a regulated output even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Low Noise: With its low output noise, this LDO is suitable for noise-sensitive applications such as audio and RF circuits.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Adjustable Output: Users can set the output voltage with external resistors, providing flexibility across various applications.

Applications

The LM2742MTC is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Audio and video equipment
  • Medical devices
  • Automotive systems

Package and Availability

This LDO is available in a compact TSSOP-14 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments. The LM2742MTC is part of Texas Instruments' extensive range of power management integrated circuits (ICs), and it is available for order through their distribution network or directly from their website.

Conclusion

With its robust feature set and versatile application range, the LM2742MTC from Texas Instruments represents a reliable choice for designers and engineers seeking to optimize their power management solutions. Its precision, efficiency, and flexibility make it a standout product in the field of voltage regulation technology.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8409 $55.2270
70+ $1.5105 $105.7350
105+ $1.4633 $153.6465
145+ $1.4161 $205.3345
185+ $1.3689 $253.2465
245+ $1.2273 $300.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess