EN
  • EN
  • DE

BU4066BF-T1

Part No BU4066BF-T1
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050002-BU4066BF-T1
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU4066BF-T1 CAD Model

Description

The BU4066BF-T1 is a quad bilateral switch IC manufactured by Rohm Semiconductor. It contains four independent analog switches that can be controlled by digital signals. This versatile component is widely used in various electronic circuits for signal routing, multiplexing, and analog switching applications.

Applications

  • Analog Signal Switching
  • Multiplexers and Demultiplexers
  • Audio Signal Routing
  • Data Acquisition Systems
  • Sample-and-Hold Circuits

Features

  • Quad Bilateral Switch: Contains four independent switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages.
  • TTL/CMOS Compatible Control Inputs: Allows direct interfacing with digital logic circuits.
  • Low Power Consumption: Contributes to energy efficiency.

Benefits

  • Versatile Signal Switching: Enables flexible signal routing and multiplexing.
  • High Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Easy Integration: TTL/CMOS compatible inputs simplify interfacing with digital systems.
  • Reduced Component Count: Four switches in one package reduce board space and assembly costs.
  • Energy Efficient: Low power consumption extends battery life in portable applications.

Additional Details

The BU4066BF-T1 features a wide operating temperature range, making it suitable for use in various environments. It offers a low quiescent current and a low crosstalk between switches, ensuring signal isolation. The switch control inputs are designed with hysteresis for improved noise immunity. This device is commonly used in audio mixers, signal generators, and communication systems. The BU4066BF-T1 is available in a compact surface-mount package, facilitating efficient PCB layout and automated assembly. It's designed to operate with both single and dual power supplies, offering further design flexibility. The device's switching speed and minimal signal distortion make it suitable for high-fidelity audio applications. Furthermore, its reliability and stability make it a preferred choice in industrial control systems where precise signal management is critical.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess