EN
  • EN
  • DE

F47W60C3

Part No F47W60C3
Manufacturer Shindengen
Catalog END - OF - LIFE
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1173170-F47W60C3
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F47W60C3 CAD Model

Description

The F47W60C3 is a rectifier diode manufactured by Shindengen. It is designed for various power rectification applications, converting alternating current (AC) to direct current (DC) with high efficiency and reliability.

Applications:

  • Power Supplies: Used in power supplies for electronic devices to convert AC line voltage to DC.
  • Motor Control: Employed in motor control circuits for efficient power rectification.
  • Inverters: Used in inverter circuits to convert DC to AC.
  • Battery Charging: Found in battery charging systems to rectify AC voltage for charging batteries.
  • General Rectification: Suitable for any application requiring the conversion of AC to DC.

Features:

  • High Voltage Capability: Designed to handle high voltage levels.
  • High Current Capability: Capable of handling significant current flow.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Robust Construction: Designed for reliable operation in various environments.

Benefits:

  • Efficient Power Conversion: Low forward voltage drop ensures efficient conversion of AC to DC.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Protection Against Surges: High surge current capability protects the diode from damage due to voltage spikes.
  • Versatile Application: Suitable for a wide range of power rectification applications.
  • Extended Lifespan: Designed for long-term reliability and performance.

Technical Specifications:

The F47W60C3 typically features a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of around 47A, though the specific values can vary. The forward voltage (VF) is typically low to minimize power losses. Consult the official Shindengen datasheet for precise specifications and package details. The 'F47' likely refers to its current handling capabilities.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0850 $69.2550
7+ $18.9420 $132.5940
10+ $18.3495 $183.4950
14+ $17.7581 $248.6134
17+ $17.1656 $291.8152
23+ $15.3904 $353.9792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess