EN
  • EN
  • DE

NCP13992AFDR2G

Part No NCP13992AFDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 9 V
Voltage - Supply (Vcc/Vdd) 9.5V ~ 20V
Duty Cycle 50%
Frequency - Switching 20kHz ~ 750kHz
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -50°C ~ 150°C (TJ)
Case / Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SOIC
Mounting Surface Mount
Base Product Number NCP13992
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP13992AFDR2GTR,NCP13992AFDR2G-ND,488-NCP13992AFDR2GCT,488-NCP13992AFDR2GDKR
Standard Package 2,500
Win Source Part Number 1320599-NCP13992AFDR2G
Ultra Librarian 3D Model Ultra Librarian NCP13992AFDR2G CAD Model

Description

Introducing the NCP13992AFDR2G from ON Semiconductor

The NCP13992AFDR2G is a cutting-edge high-performance controller chip designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically tailored for the efficient management of power supplies, making it an indispensable component for a broad range of electronic applications. It is particularly well-suited for use in switch mode power supplies (SMPS), where it ensures reliable and efficient operation.

The NCP13992AFDR2G operates as a high frequency, half-bridge resonant controller with a zero-voltage switching (ZVS) topology. This advanced feature reduces switching losses and enhances overall system efficiency, which is critical for energy-sensitive applications. The controller is designed to work with a wide input voltage range, making it versatile for various power supply designs.

One of the standout features of the NCP13992AFDR2G is its integrated high-voltage startup FET, which ensures a quick and energy-efficient startup sequence. Additionally, the controller offers built-in protection features, such as overcurrent, overvoltage, and overtemperature protections, safeguarding the system against potential damage from abnormal operating conditions.

The device boasts an adjustable switching frequency up to 1 MHz, which allows for the use of smaller, more cost-effective magnetic and filter components, thus reducing the overall size and cost of the power supply unit. Furthermore, the NCP13992AFDR2G supports burst mode operation, which significantly improves efficiency at light loads by reducing switching losses when full power is not required.

ON Semiconductor's NCP13992AFDR2G comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small footprint, combined with its high level of integration and performance, makes this controller a top choice for designers looking to create compact, efficient, and reliable power supply solutions.

Whether you're developing power supplies for consumer electronics, telecommunications, or industrial equipment, the NCP13992AFDR2G from ON Semiconductor offers a sophisticated blend of efficiency, reliability, and functionality, making it a smart choice for your next high-performance power management project.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6303 $57.0605
75+ $1.3377 $100.3275
120+ $1.2959 $155.5080
160+ $1.2541 $200.6560
210+ $1.2123 $254.5830
280+ $1.0869 $304.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess