EN
  • EN
  • DE

LM2744MTCX/NOPB

Part No LM2744MTCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 6 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-TSSOP
Win Source Part Number 1053343-LM2744MTCX/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LM2744MTCX/NOPB CAD Model

Description

The LM2744MTCX/NOPB is a high-performance, synchronous buck regulator integrated circuit (IC) from Texas Instruments, designed to deliver efficient power management and conversion for a wide range of applications. This advanced power solution is ideal for systems that require a compact, high-efficiency voltage regulator capable of delivering a substantial current output.

Key Features

  • High-Efficiency Synchronous Operation: The LM2744MTCX/NOPB operates in synchronous mode, which allows for reduced power losses and improved efficiency, especially beneficial when converting from a low input voltage to an even lower output voltage.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage feature, providing the flexibility needed to cater to various voltage requirements of different systems.
  • High-Frequency Switching: With its ability to switch at high frequencies, the LM2744MTCX/NOPB allows for smaller external components, resulting in a more compact power supply design.
  • Thermal Shutdown: The built-in thermal shutdown function enhances the safety and reliability of the IC by preventing overheating and potential damage to the system.
  • Overcurrent Protection: The device includes overcurrent protection to safeguard the IC and the load from excessive current draw that could lead to damage or unsafe operation.

Applications

The LM2744MTCX/NOPB is suitable for a variety of applications, including but not limited to:

  • Networking equipment
  • Telecommunications infrastructure
  • Computing peripherals and servers
  • Industrial and medical equipment
  • Portable and battery-powered devices

Quality and Environmental Compliance

The "NOPB" suffix in the LM2744MTCX/NOPB part number indicates that this product is part of Texas Instruments' eco-friendly range, which means it is available in a lead-free, RoHS-compliant package. This commitment to environmental sustainability ensures that the device meets current regulations for hazardous materials.

Package and Availability

The LM2744MTCX/NOPB comes in a compact TSSOP-16 package, which is suitable for space-constrained applications. It is available for purchase and ready for integration into a wide array of power management solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5406 $53.9210
80+ $1.2641 $101.1280
125+ $1.2246 $153.0750
170+ $1.1851 $201.4670
220+ $1.1456 $252.0320
295+ $1.0271 $302.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess