EN
  • EN
  • DE

LM27762DSST

Part No LM27762DSST
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHRG PMP ADJ 250MA 12WSON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Charge Pump
Output Type Adjustable
Number of Outputs 2 - Dual
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage -5V, 1.5V
Output Voltage MAX -1.5V, 5V
Output Current 250mA
Frequency - Switching 1.7MHz ~ 2.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-WSON (3x2)
Win Source Part Number 778854-LM27762DSST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27762DSST CAD Model

Description

Overview of Texas Instruments LM27762DSST

The Texas Instruments LM27762DSST is a high-performance, low-noise regulated charge pump DC-DC converter designed to meet the needs of noise-sensitive applications. This compact and efficient component is well-suited for powering devices that require a positive and negative voltage rail, making it an ideal choice for applications such as operational amplifiers, data converters, and audio circuits.

Key Features

  • Low Noise Performance: The LM27762DSST features a low-noise charge pump technology that minimizes output voltage ripple, making it perfect for precision analog circuits.
  • Dual Output: It provides both a positive and a negative regulated voltage, which is essential for applications that need a split rail power supply.
  • Adjustable Output: The output voltages can be adjusted using external resistors, giving designers the flexibility to tailor the power supply to their specific requirements.
  • High Efficiency: With an efficiency up to 99%, this charge pump converter ensures minimal power loss and heat generation, extending battery life in portable applications.
  • Small Form Factor: The device is offered in a compact WSON package, making it suitable for space-constrained applications.

Applications

  • Portable and battery-powered equipment
  • Operational amplifier power supplies
  • Data acquisition systems
  • Audio applications
  • Industrial control systems

Technical Specifications

The LM27762DSST operates over a wide input voltage range of 2.7V to 5.5V and can deliver adjustable output voltages from ±1.5V to ±5V. The device also features a low shutdown current of less than 1µA, contributing to the overall power efficiency of the system it powers. It has built-in over-temperature and short-circuit protection, ensuring reliable operation under various conditions.

With its combination of low noise performance, adjustable dual outputs, and high efficiency, the Texas Instruments LM27762DSST is an excellent choice for designers looking to optimize their power supply solutions in noise-sensitive and space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1924 $53.6580
105+ $0.9784 $102.7320
160+ $0.9478 $151.6480
220+ $0.9172 $201.7840
285+ $0.8866 $252.6810
380+ $0.7949 $302.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess