EN
  • EN
  • DE

LM2787TP/NOPB

Part No LM2787TP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP ADJ 10MA 8USMD  /  Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-UFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) -1.5V
Voltage - Output (Max) -5.2V
Current - Output 10mA
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFBGA
Supplier Device Package 8-DSBGA
Base Product Number LM2787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM2787TP-ND,*LM2787TP/NOPB,*LM2787TP,LM2787TP,LM2787TP-NDR
Standard Package 250
Win Source Part Number 1069904-LM2787TP/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2787TP/NOPB CAD Model

Description

The LM2787TP/NOPB is a high-efficiency, low-noise, switched capacitor voltage converter produced by Texas Instruments, a leader in semiconductor solutions. This compact and versatile component is designed to efficiently manage power within a wide range of applications, making it an ideal choice for portable electronics, such as mobile phones, PDAs, and other handheld devices.

Featuring a regulated output voltage that can be either inverted or doubled from the input voltage, the LM2787TP/NOPB ensures a consistent power supply for various circuits. Its ability to operate with an input voltage range of 2.7V to 5.5V allows for compatibility with most standard battery technologies, including Li-Ion, NiCd, and alkaline cells.

The device is characterized by its high power efficiency, which is achieved through its low quiescent current and automatic switching between step-up and step-down modes based on the input voltage. This adaptability not only conserves energy but also extends battery life, a critical factor in portable applications.

One of the standout features of the LM2787TP/NOPB is its low noise operation. The switch capacitor technology minimizes electromagnetic interference (EMI), which is crucial for maintaining the integrity of sensitive analog circuits and ensuring reliable performance of RF components.

This voltage converter comes in a tiny 5-pin SOT-23 package, making it an excellent choice for space-constrained applications. The LM2787TP/NOPB is also designated with the NOPB suffix, indicating that it is part of Texas Instruments' eco-friendly product line, which complies with RoHS (Restriction of Hazardous Substances) standards by avoiding the use of lead and other harmful materials.

In summary, the LM2787TP/NOPB from Texas Instruments is a high-performance, energy-efficient voltage converter that offers a regulated output, low noise operation, and compatibility with a broad range of input voltages. Its small form factor and environmental compliance make it a responsible and practical choice for designers looking to optimize power management in portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess