The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2796TL/NOPB

Part No LM2796TL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 18TUSMD
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $8.0268 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.1520
$50.760
13+
$8.3300
$108.290
19+
$8.0700
$153.330
26+
$7.8100
$203.060
34+
$7.5490
$256.666
45+
$6.7680
$304.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Frequency 500kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 18-TuSMD
Win Source Part Number 298599-LM2796TL
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited

Description

The LM2796TL/NOPB from Texas Instruments is a highly advanced, versatile, and efficient mobile device illumination solution. This product is a white LED driver and organic LED (OLED) display driver that is designed to provide optimal performance in driving display backlighting in mobile devices such as smartphones, tablets, and other handheld devices. This device is a part of Texas Instruments' extensive range of power management integrated circuits (ICs). It is designed with the latest technology to provide high efficiency, low noise, and high performance. The LM2796TL/NOPB operates with a supply voltage range of 2.7V to 5.5V, making it suitable for a wide range of applications. One of the key features of the LM2796TL/NOPB is its ability to drive up to 4 white LEDs for backlight and 1 OLED for main display. It has an integrated 1x/1.5x/2x charge pump for optimal efficiency based on LED requirements. This feature ensures that the device can provide consistent, bright illumination for mobile device displays, enhancing user experience. The LM2796TL/NOPB also has a built-in adjustable current regulator, enabling precise control over the LED current, thereby ensuring uniform brightness and extending LED life. This device also features an advanced adaptive mode control that optimally selects the charge pump gain based on LED current requirements, ensuring high efficiency across the entire Li-Ion battery voltage range. Another impressive feature of the LM2796TL/NOPB is its small, compact size. It comes in a micro SMD package, making it ideal for space-constrained applications. Despite its small size, it delivers robust performance and high reliability. The LM2796TL/NOPB also has excellent thermal management capabilities. It is designed to operate at a junction temperature range of -40°C to +85°C, ensuring reliable operation under varying environmental conditions. In conclusion, the LM2796TL/NOPB from Texas Instruments is a high-performance, highly efficient, and versatile solution for mobile device illumination. It combines advanced features and innovative technology to deliver superior performance, making it an excellent choice for designers and manufacturers of mobile devices.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.