The LM2831ZSD from Texas Instruments is a high-efficiency, Pulse Width Modulated (PWM), synchronous buck (step-down) DC-DC converter. This compact, integrated power solution is designed for a variety of applications that require voltage reduction from a higher voltage source to a lower voltage with minimal power loss.
Key Features
- High Efficiency: The LM2831ZSD offers an efficiency rate that can reach up to 95%, reducing heat dissipation and improving system performance.
- Adjustable Output Voltage: This device allows users to set the output voltage from 1.24V to VIN, providing flexibility for different circuit requirements.
- High Switching Frequency: With a switching frequency of up to 3MHz, the LM2831ZSD enables the use of small surface-mount inductors and capacitors, saving board space and reducing the overall solution size.
- Load Capacity: It can deliver up to 1.5A of continuous load current.
- Thermal Shutdown: The built-in thermal shutdown feature enhances the safety of the device by turning off the output when the internal temperature exceeds a preset threshold.
- Current Overload Protection: The LM2831ZSD is equipped with current overload protection to prevent damage from excessive currents.
Applications
The LM2831ZSD is suitable for a wide range of applications, including:
- Portable devices such as smartphones and tablets
- Wireless and DSL modems
- Point-of-load conversions in networking and telecommunication equipment
- Low-voltage, high-density power systems
Product Specifications
| Parameter |
Value |
| Manufacturer |
Texas Instruments |
| Part Number |
LM2831ZSD |
| Output Voltage (Adjustable) |
1.24V to VIN |
| Output Current |
1.5A |
| Switching Frequency |
Up to 3MHz |
| Efficiency |
Up to 95% |
| Package |
LLP-10 (4x4) |
With its impressive efficiency, adjustable output, and compact form factor, the LM2831ZSD is an excellent choice for designers looking to optimize power management in their next project.