EN
  • EN
  • DE

LM2842XMKX-ADJL/NOPB

Part No LM2842XMKX-ADJL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A TSOT23-6 / Conv DC-DC 4.5V to 42V Step Down Single-Out 0.765V to 34V 0.6A 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 0.765V
Output Voltage MAX 34V
Output Current 600mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 778868-LM2842XMKX-ADJL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2842
Introduction Date March 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2842XMKX-ADJL/NOPB CAD Model

Description

Product Overview: LM2842XMKX-ADJL/NOPB

The LM2842XMKX-ADJL/NOPB is a versatile and efficient DC-DC converter designed and manufactured by Texas Instruments. This high-frequency, step-down switching voltage regulator is ideally suited for portable and space-constrained applications due to its small package size and reduced component count.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, allowing designers to customize the output as per the needs of the application.
  • High Efficiency: With its high-efficiency operation, the LM2842XMKX-ADJL/NOPB ensures minimal power loss and heat generation, extending battery life in portable devices.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI), an important consideration for noise-sensitive applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the product's reliability and longevity.
  • Current Mode Control: This control method provides excellent transient response and simplifies loop compensation.

Applications

The LM2842XMKX-ADJL/NOPB is suitable for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable media players
  • Wireless modems and routers
  • Point-of-load conversions

Technical Specifications

Some of the technical specifications for the LM2842XMKX-ADJL/NOPB include:

  • Input Voltage Range: 4.5V to 42V
  • Switching Frequency: 1.4MHz (Fixed)
  • Output Voltage Range: Adjustable
  • Output Current: Up to 0.6A
  • Package: SOT-23 (6)
  • Operating Temperature Range: -40°C to 125°C

Quality and Reliability

As with all Texas Instruments products, the LM2842XMKX-ADJL/NOPB is designed to meet high-quality standards, ensuring reliable performance in a variety of conditions. The device is RoHS compliant and is designed for long-term use in industrial and consumer applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6766 $50.2980
75+ $1.3757 $103.1775
115+ $1.3327 $153.2605
160+ $1.2897 $206.3520
205+ $1.2467 $255.5735
270+ $1.1177 $301.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess