EN
  • EN
  • DE

S-8233AOFT-TB

Part No S-8233AOFT-TB
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187115-S-8233AOFT-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8233AOFT-TB CAD Model

Description

The S-8233AOFT-TB is a voltage detector IC designed and manufactured by SII Semiconductor Corporation. This IC is part of the S-8233 series, specializing in lithium-ion battery protection. Its primary function is to monitor the voltage levels within a battery pack and activate protective measures to prevent overcharge, overdischarge, and overcurrent conditions, ensuring the safety and longevity of the battery.

Applications

  • Lithium-ion battery packs for mobile phones
  • Battery packs for digital cameras
  • Portable media players
  • Rechargeable battery packs for power tools
  • Battery management systems (BMS) for laptops
  • Emergency power supplies
  • Backup battery systems

Features

  • High-precision voltage detection for accurate monitoring of battery status.
  • Low quiescent current to minimize power consumption and extend battery life.
  • Overcharge detection to prevent damage from excessive charging voltage.
  • Overdischarge detection to protect the battery from deep discharge conditions.
  • Overcurrent detection to safeguard against excessive current flow.
  • Short-circuit protection for added safety in case of accidental shorts.
  • Small form factor for integration into compact battery packs.
  • Wide operating temperature range for reliable performance in various environments.

Benefits

  • Enhanced safety of lithium-ion batteries by preventing overcharge and overdischarge.
  • Prolonged battery lifespan through optimized charging and discharging cycles.
  • Improved system reliability due to stable and protected battery operation.
  • Simplified battery management system design.
  • Reduced risk of battery-related hazards, such as fire or explosion.

The S-8233AOFT-TB achieves its protective functions by continuously monitoring the battery's voltage and current. If the voltage exceeds a predetermined overcharge threshold, the IC disconnects the charging circuit. Similarly, if the voltage drops below an overdischarge threshold, the IC disconnects the discharging circuit. Overcurrent protection is activated when the current exceeds a predefined limit, protecting both the battery and the connected load. These functions are crucial for maintaining the health and safety of lithium-ion batteries, especially in portable devices where battery life and reliability are paramount.

By using the S-8233AOFT-TB, manufacturers can ensure that their lithium-ion battery-powered devices operate safely and efficiently, providing users with a reliable and long-lasting power source.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Lowest to $37.2795
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess