EN
  • EN
  • DE

TC74HC20AP

Part No TC74HC20AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL 4 - INPUT NAND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357579-TC74HC20AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC20AP CAD Model

Description

The TC74HC20AP is a high-speed CMOS Dual 4-Input NAND Gate manufactured by Toshiba Semiconductor and Storage. Part of the TC74HC series, it offers improved speed and noise immunity compared to standard CMOS logic devices. The TC74HC20AP provides two independent 4-input NAND gate functions, making it suitable for a wide range of digital logic applications that require low power consumption and TTL compatible inputs.

Applications

  • Logic Gates: Implements NAND logic functions in digital circuits.
  • Data Multiplexing: Used in data selection and multiplexing applications.
  • Address Decoding: Decoding memory addresses in microprocessor systems.
  • Control Circuits: Implements control logic for various electronic systems.
  • Signal Inversion: Can be used as an inverter by tying inputs together.

Features

  • High-Speed Operation: Provides faster switching speeds compared to standard CMOS logic.
  • Low Power Consumption: Reduces overall system power requirements.
  • TTL Compatible Inputs: Compatible with TTL logic levels.
  • Wide Operating Voltage Range: Operates over a broad voltage range.
  • High Noise Immunity: Reduces susceptibility to noise.
  • Dual 4-Input NAND Gates: Provides two independent NAND gate functions.

Benefits

  • Improved System Performance: High-speed operation minimizes delays in digital circuits.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Simplified System Interfacing: TTL compatible inputs simplify interfacing with other logic families.
  • Reliable Operation: High noise immunity ensures stable performance.
  • Versatile Logic Functions: NAND gates can be used to implement various logic functions.

Additional Details

The TC74HC20AP is typically supplied in a DIP (Dual In-Line Package). It operates from a supply voltage of 2V to 6V. The operating temperature range is typically -40°C to +85°C. The device is designed for high-performance logic applications and ensures stable operation over a wide range of environmental conditions. Input protection circuitry prevents damage from electrostatic discharge.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess